EN
  • EN
  • DE

MAX16993AGJD/VY+T

Part No MAX16993AGJD/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 32
Operating Supply Voltage 36 V
Output Voltage 3.95 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.1 MHz
Win Source Part Number 1075034-MAX16993AGJD/VY+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJD/VY+T CAD Model

Description

Maxim Integrated's MAX16993AGJD/VY+T Automotive Power Management IC

The MAX16993AGJD/VY+T from Maxim Integrated is a high-performance, automotive-grade power management integrated circuit (PMIC) designed to offer a compact and efficient power solution for advanced vehicle applications. This versatile IC is well-suited for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks requiring reliable and efficient power distribution.

With its wide input voltage range of 3.5V to 36V, the MAX16993AGJD/VY+T is capable of handling the fluctuations and transients commonly found in automotive power systems. It also features a low quiescent current, which is crucial for reducing standby power consumption and extending the battery life of the system it powers.

The device integrates multiple switching regulators, including a high-voltage buck controller and two high-voltage buck converters, making it a versatile solution for various power requirements within the vehicle. These regulators are designed to work with a wide range of external components, allowing designers to optimize their power supply design for performance, size, or cost.

Built with robustness in mind, the MAX16993AGJD/VY+T includes protection features such as overvoltage, undervoltage, overtemperature, and short-circuit protection, ensuring reliable operation under harsh automotive conditions. The device is also AEC-Q100 qualified, meeting the stringent requirements for automotive reliability and performance.

Maxim Integrated's commitment to quality is evident in the MAX16993AGJD/VY+T, as it is manufactured to operate over the extended temperature range of -40°C to +125°C, making it suitable for various climates and driving conditions. The compact package design allows for a small footprint on the PCB, saving valuable space in space-constrained automotive applications.

In summary, the MAX16993AGJD/VY+T is an excellent choice for automotive manufacturers and system designers looking for a robust, efficient, and flexible power management solution. Its comprehensive feature set and high reliability make it an essential component for the next generation of vehicle electronics.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5297 $70.5891
6+ $19.3070 $115.8420
10+ $18.7029 $187.0290
13+ $18.1000 $235.3000
17+ $17.4971 $297.4507
23+ $15.6872 $360.8056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess