EN
  • EN
  • DE
  • IT

MAX44005EDT+

Part No MAX44005EDT+
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 6OTDFN / Optical Sensor Ambient I2C 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type Ambient
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UDFN
Supplier Device Package 6-OTDFN (2x2)
Base Product Number MAX440
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925361-MAX44005EDT+
Ultra Librarian 3D Model Ultra Librarian MAX44005EDT+ CAD Model

Description

Maxim Integrated MAX44005EDT+ Ambient and Infrared Proximity Sensor

The MAX44005EDT+ is a sophisticated sensor device from Maxim Integrated that offers an exceptional combination of ambient light sensing (ALS) and infrared (IR) proximity detection in a compact package. Designed with precision and energy efficiency in mind, this sensor is ideal for applications where accurate light intensity measurements and close object detection are crucial. Its versatility makes it suitable for use in a wide range of consumer electronics, including smartphones, tablets, and smart home devices.

Key Features

  • Integrated Ambient Light Sensing: The MAX44005EDT+ boasts a highly sensitive photodiode that can detect ambient light with a broad dynamic range, ensuring reliable performance even in environments with rapidly changing light conditions.
  • Infrared Proximity Detection: This sensor includes an integrated IR LED and a proximity sensor that work together to accurately measure the distance to nearby objects, enabling touchless user interfaces and power-saving features by detecting when an object is close to the device.
  • Low Power Consumption: Designed to operate with minimal power usage, the MAX44005EDT+ is an excellent choice for battery-powered devices, helping to extend their operational life.
  • Small Form Factor: Housed in a tiny 2mm x 2mm x 0.6mm UTDFN-Opto package, the sensor can easily be integrated into space-constrained designs without compromising functionality.
  • Automatic Interrupt Function: The device can be programmed to generate an interrupt signal, reducing the need for continuous polling by the host processor and further conserving energy.

Applications

  • Smartphones and tablets
  • Wearable devices
  • Smart home and IoT devices
  • Portable consumer electronics

The MAX44005EDT+ from Maxim Integrated is equipped with an I2C-compatible interface, enabling seamless communication with most microcontrollers. Its robust design also includes built-in immunity to artificial light flicker and infrared interference, ensuring accurate readings in challenging conditions. Whether you're developing a new smartphone or upgrading a smart home system, the MAX44005EDT+ offers the reliability and performance needed to create intuitive and power-efficient products.

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $10.9568
Broadcom Limited
IC USB OPT MOUSE SENSOR LP 8-DIP / Optical Sensor 8-DIP Module
Lowest to $22.8553
Lite-On Inc.
SENSOR OPT AMB/GESTURE 400KHZ
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $180.9242
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $16.1279
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3695
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.5408
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess