EN
  • EN
  • DE

MAX633ACPA+

Part No MAX633ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Max Input Voltage 15.6 V
Maximum Operating Temperature 70 °C
Max Output Current 50 mA
Min Input Voltage 1.5 V
Min Operating Temperature 0 °C
Mount Through Hole
Nominal Output Voltage 15 V
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 16.5 V
Output Current 50 mA
Output Type Fixed
Output Voltage 15 V
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Switching Frequency 50 kHz
Synchronous Rectifier No
Topology Boost
Width 7.87 mm
Win Source Part Number 1075564-MAX633ACPA+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX633ACPA+ CAD Model

Description

Product Overview: MAX633ACPA+ from Maxim Integrated

The MAX633ACPA+ is a high-performance, voltage-mode, pulse-width modulation (PWM) controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is engineered to provide efficient power management and is commonly used in a variety of applications, including power supplies, DC-DC converters, and motor control systems. The MAX633ACPA+ stands out for its robustness, reliability, and versatility, making it an excellent choice for designers looking to optimize their power management solutions.

Key Features

  • Wide Operating Voltage Range: The device operates from a 4.75V to 5.25V supply, providing flexibility in various power environments.
  • High-Frequency Operation: With an oscillator frequency range up to 500kHz, the MAX633ACPA+ allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Adjustable Duty Cycle: The duty cycle can be adjusted from 0% to nearly 100%, enabling precise control over the output voltage for a wide range of applications.
  • Current-Mode Operation: This feature provides fast transient response and simplifies loop compensation.
  • Low Power Consumption: The device features a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered applications.
  • Protection Features: It includes built-in undervoltage lockout (UVLO), cycle-by-cycle current limiting, and thermal shutdown for enhanced system safety and reliability.
  • Compact Package: The MAX633ACPA+ is available in an 8-pin PDIP package, which is conducive to easy integration into various circuit designs.

Applications

The versatile nature of the MAX633ACPA+ allows it to be utilized in a broad spectrum of applications. It is particularly well-suited for step-up, step-down, and voltage-inverting applications. Additionally, it can be used in battery chargers, portable devices, and telecommunication equipment where efficient power conversion is critical.

Overall, the MAX633ACPA+ from Maxim Integrated is a compelling choice for designers who require a reliable and high-performance PWM controller. Its combination of features, protection mechanisms, and high-frequency operation make it a powerful component in any power management system.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess