EN
  • EN
  • DE

MAX15002ATL+T

Part No MAX15002ATL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 2.2 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 4.3 mA
Number of Outputs 2
Number of Pins 40
Operating Supply Current 4.3 mA
Operating Supply Voltage 23 V
Output Current 15 A
Output Voltage 5.2 V
RoHS Compliant
Switching Frequency 2.2 MHz
Win Source Part Number 1074929-MAX15002ATL+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15002ATL+T CAD Model

Description

Product Overview: MAX15002ATL+T by Maxim Integrated

The MAX15002ATL+T is a high-performance, automotive-grade voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored to meet the stringent requirements of automotive applications, providing a reliable and efficient power solution for various systems within modern vehicles.

Key Features

  • Wide Input Voltage Range: The MAX15002ATL+T operates over a broad input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • High Output Accuracy: Precision output voltage regulation ensures consistent performance, which is critical for the sensitive electronic components in automotive systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Low Quiescent Current: Its design focuses on minimizing quiescent current, which is vital for reducing battery drain, especially in idle conditions.
  • Robust Design: The MAX15002ATL+T is engineered to withstand the harsh conditions of automotive environments, including vibration, temperature extremes, and transient voltage spikes.

Applications

The versatile nature of the MAX15002ATL+T makes it an ideal choice for powering a variety of automotive subsystems, such as:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics

Product Specifications

The MAX15002ATL+T comes in a compact TQFN-40 package, combining space efficiency with robustness. It is designed to operate over the automotive temperature range and is fully AEC-Q100 qualified, ensuring compliance with automotive industry standards for reliability and performance.

Conclusion

Maxim Integrated's MAX15002ATL+T stands out as a high-quality, reliable voltage regulator that addresses the critical needs of automotive power systems. Its combination of wide input voltage range, high accuracy, thermal protection, and low quiescent current, all within a rugged package, make it a top choice for automotive manufacturers and suppliers looking for a dependable power solution.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,857 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess