Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT3400 (35W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 10A
Power (Watts) 35 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT3401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT3401A-NDR,PT3401A-NDR
Standard Package 8
Win Source Part Number 1084496-PT3401A
Ultra Librarian 3D Model Ultra Librarian PT3401A CAD Model

Description

The PT3401A is a cutting-edge power module developed by the renowned semiconductor manufacturer, Texas Instruments. This innovative module is designed to cater to a broad range of applications, providing efficient and reliable power management solutions. The PT3401A is part of Texas Instruments' extensive portfolio of power management devices, which are known for their performance, durability, and adaptability.

Key Features:

  • High Efficiency: The PT3401A boasts an excellent efficiency rate, which is crucial for minimizing heat generation and ensuring the longevity of the product.
  • Compact Design: With its space-saving footprint, the PT3401A is perfect for applications where board space is at a premium.
  • Wide Input Voltage Range: This module can accommodate a broad range of input voltages, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet the specific requirements of their application, ensuring compatibility and performance.
  • Integrated Protection Features: The PT3401A comes with a suite of protection features, including over-current, over-temperature, and under-voltage lockout, safeguarding your system against potential damage.

Applications:

The PT3401A is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Computing Infrastructure
  • Portable and Battery-Powered Devices

Technical Specifications:

Before integrating the PT3401A into your design, please review the detailed technical specifications available on the Texas Instruments website or through authorized distributors. This information will provide you with the necessary knowledge to ensure that the PT3401A meets your application's power requirements.

For those seeking a reliable and efficient power solution, the PT3401A from Texas Instruments represents a premier choice that combines performance with convenience. Its robust design and flexible features make it a standout product in the field of power management technology.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 4X0.6-5.5V
Lowest to $53.0688
ECAD model for LTM4644MPY#PBF
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Texas Instruments
IC REG LINEAR SWITCHING REG
Lowest to $38.8333
ECAD model for LMZ22010TZ
Artesyn Embedded Technologies
CONV DC-DC 50W 24VIN 15VOUT SGL / Module DC-DC 24VIN 1-OUT 15V 3A 75W 16-Pin
Need more? Email Us
ECAD model for AK60A-024L-150F03G
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
CUI Inc.
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM1-S12-S5-S
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $69.4460
ECAD model for LTM8055IY
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention