EN
  • EN
  • DE

LTM4644MPY#PBF

Part No LTM4644MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 4X0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Voltage - Output 3 0.6 ~ 5.5V
Voltage - Output 4 0.6 ~ 5.5V
Current - Output (Max) 4A, 4A, 4A, 4A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 77-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.20" H (15.0mm x 9.0mm x 5.0mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4644
Standard Package 170 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 800459-LTM4644MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4644MPY#PBF CAD Model

Description

Analog Devices Inc. LTM4644MPY#PBF Overview

The LTM4644MPY#PBF is a high-performance, quad DC/DC step-down μModule (micromodule) regulator from Analog Devices Inc. that is designed to meet the needs of space-constrained and power-dense applications. This advanced product integrates four independent 4A or dual 8A output switching regulators in a compact, 9mm x 15mm x 5.01mm BGA (Ball Grid Array) package, making it an ideal solution for applications such as telecommunications, data processing, storage, industrial, and medical equipment.

Key Features

  • Wide Input Voltage Range: The LTM4644MPY#PBF operates from a 4V to 14V input voltage range, making it versatile for various power supply conditions.
  • Multiple Configurations: It can be configured to provide four independent 4A outputs or two dual 8A outputs, offering flexibility in power management design.
  • High Efficiency: This μModule regulator boasts high efficiency, which is critical for reducing heat dissipation and improving system performance.
  • Integrated Components: The device includes switching controllers, power FETs, inductors, and all supporting components, simplifying design and reducing external part count.
  • Advanced Packaging: The BGA package enhances thermal performance and allows for a compact footprint on the PCB.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 1.3MHz and can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.

Performance and Reliability

The LTM4644MPY#PBF is designed for high reliability and performance under extreme conditions. It operates at a junction temperature range of -55°C to +125°C, ensuring stability and functionality in a wide range of environmental conditions. The device also features overvoltage, overcurrent, and overtemperature protection, contributing to the overall system robustness and reliability.

Easy Integration

With its minimal external components and ease of use, the LTM4644MPY#PBF simplifies complex power supply design challenges. It is optimized for point-of-load applications where space is at a premium, and multiple supply rails are required. The inclusion of a comprehensive datasheet and support materials from Analog Devices Inc. ensures that engineers can integrate this μModule regulator into their designs with confidence and efficiency.

Overall, the LTM4644MPY#PBF is a powerful, reliable, and versatile solution for modern electronic systems requiring high-density, multi-output power supplies.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3158 $51.3158
3+ $42.1053 $126.3159
4+ $40.7895 $163.1580
6+ $39.4737 $236.8422
7+ $38.1579 $267.1053
9+ $34.2106 $307.8954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess