EN
  • EN
  • DE

LTM8055IY

Part No LTM8055IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Max) 8.5A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 97.5%
Mounting Type Surface Mount
Package / Case 121-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Base Product Number LTM8055
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 719204-LTM8055IY
Ultra Librarian 3D Model Ultra Librarian LTM8055IY CAD Model

Description

The LTM8055IY is a high-performance, versatile micro-module (µModule) step-down regulator from Analog Devices Inc., designed for a wide range of applications in various industries. This sophisticated power management solution integrates the inductor, power switches, and all support components within a compact, surface-mount package, simplifying design and reducing the overall footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM8055IY operates from an input voltage range of 6V to 36V, making it suitable for a variety of supply sources, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.97V to 24V, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, the LTM8055IY offers high efficiency, which helps in reducing power loss and heat generation.
  • Compact Design: The integration of multiple components into a single package not only saves space but also reduces the need for additional external components, resulting in a cleaner and more reliable design.
  • Robust Thermal Performance: The device is encapsulated in a thermally enhanced package, ensuring reliable operation even in environments with limited airflow or high ambient temperatures.

Applications

The LTM8055IY is a highly adaptable module that can be used in various applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive battery regulation
  • Data storage and networking systems
  • Medical devices

Product Specifications

Parameter Value
Input Voltage Range (VIN) 6V to 36V
Output Voltage Range (VOUT) 0.97V to 24V
Output Current Up to 8.5A
Operating Temperature Range -40°C to +125°C
Package Type Surface-mount LGA

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1429 $90.2858
3+ $42.2858 $126.8574
4+ $40.8572 $163.4288
6+ $38.0000 $228.0000
7+ $36.5715 $256.0005
9+ $35.1429 $316.2861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess