EN
  • EN
  • DE

PGA460TPWR

Part No PGA460TPWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC ULTRASONIC SENSOR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PGA460
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PGA460TPWR-ND, 296-47818-6, 296-47818-1, 296-47818-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889006-PGA460TPWR
Ultra Librarian 3D Model Ultra Librarian PGA460TPWR CAD Model

Description

PGA460TPWR Overview

The PGA460TPWR is a highly integrated signal processor and transducer driver from Texas Instruments, designed for ultrasonic sensing applications. This sophisticated component is part of TI's precision sensors product line, which is known for delivering exceptional performance in a wide range of industrial, automotive, and consumer applications.

The PGA460TPWR is capable of driving and receiving signals from piezoelectric or capacitive ultrasonic transducers. It features a low-noise amplifier, a lock-in amplifier, an oscillator, a temperature sensor, and a 12-bit analog-to-digital converter. The device's signal processing is optimized for distance measurement, object detection, and proximity sensing, making it an ideal choice for applications such as park assist systems, robotics, tank level measurement, and smart home devices.

Key Features

  • Integrated Ultrasonic Signal Processor: Includes a complete signal path for ultrasonic transducer signal processing, reducing the need for additional external components.
  • Flexible Transducer Drive Options: Supports a variety of transducer types, with the ability to drive both single and dual element transducers.
  • Advanced Signal Processing: Features time-varying gain control, a lock-in amplifier, and a threshold detector to improve measurement accuracy and reliability.
  • Built-in Diagnostics: Equipped with self-test capabilities to ensure reliable operation and simplify system design.
  • Communication Interfaces: Offers UART and TCI communication interfaces for easy integration with microcontrollers or other digital systems.
  • Programmable Parameters: Allows for fine-tuning of various parameters to optimize performance for specific applications.

Applications

  • Automotive park assist systems
  • Industrial tank level measurement
  • Robotics and automation proximity sensing
  • Smart home and security devices

The PGA460TPWR is offered in a TSSOP-16 package, providing a compact solution for space-constrained applications. Its robust design and programmable features make it a versatile and reliable choice for designers looking to incorporate ultrasonic sensing capabilities into their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7905 $53.7150
70+ $1.4691 $102.8370
110+ $1.4232 $156.5520
150+ $1.3773 $206.5950
190+ $1.3314 $252.9660
255+ $1.1937 $304.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess