EN
  • EN
  • DE

PGA460TPW

Part No PGA460TPW
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description ULTRASONIC SIGNAL PROCESSOR AND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202639-PGA460TPW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Package Tube
Product Status Active
Type Signal Processor
Current - Supply 500 µA
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian PGA460TPW CAD Model

Description

Introducing the PGA460TPW Ultrasonic Signal Processor and Transducer Driver

The PGA460TPW from Texas Instruments is a highly sophisticated signal processor and transducer driver specifically designed for ultrasonic sensing applications. This versatile component is an ideal solution for a range of distance measurement, level sensing, and object detection tasks in both automotive and industrial environments.

At the heart of the PGA460TPW is a powerful digital signal processor (DSP) that provides advanced signal conditioning and processing capabilities. This ensures accurate and reliable ultrasonic measurements even in challenging conditions. The device is capable of interfacing with a variety of ultrasonic transducers, able to drive and receive signals from piezoelectric or electromechanical sensors.

The PGA460TPW comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide voltage range from 8V to 28V, which allows for flexible integration into various system designs. Furthermore, the device features an integrated temperature sensor and a programmable time-varying gain stage, which are crucial for compensating for temperature-related changes in signal strength and ensuring consistent performance.

One of the standout features of the PGA460TPW is its built-in object detection and distance measurement algorithms. These algorithms, coupled with the device's ability to process signals from multiple transducers, enable the creation of sophisticated sensing systems that can accurately detect objects at various ranges and angles. The PGA460TPW also supports multiple communication interfaces, including UART and TCI, providing designers with options for integrating the device into their systems.

For developers looking to get started with the PGA460TPW, Texas Instruments offers comprehensive support in the form of datasheets, application notes, and design guides. With its robust feature set and strong support resources, the PGA460TPW is a superior choice for engineers seeking to incorporate advanced ultrasonic sensing capabilities into their products.

Whether for parking assistance systems in vehicles, robotic navigation, or liquid level sensing in industrial tanks, the PGA460TPW offers a reliable and versatile solution that can meet the demands of a wide array of ultrasonic sensing applications.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3193 $53.1088
37+ $2.7235 $100.7695
57+ $2.6384 $150.3888
79+ $2.5533 $201.7107
102+ $2.4682 $251.7564
136+ $2.2129 $300.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,755 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess