EN
  • EN
  • DE

DRV612PWR

Part No DRV612PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC LINE DVR STER ADJ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 203344-DRV612PWR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian DRV612PWR CAD Model

Description

DRV612PWR Line Driver

The DRV612PWR is a versatile line driver aimed at professional audio equipment. It exhibits high output drive capability, making it a reliable choice for various audio systems.

  • Applications: Professional Audio Equipment, Audio Interfaces, Mixing Consoles
  • Features: Differential Input, Active Low Shutdown
  • Benefits: Reduced Noise Interference, Energy Efficient
  • With its differential input and energy-saving shutdown feature, the DRV612PWR ensures both high performance and efficiency in demanding environments.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8231 $53.5015
130+ $0.7711 $100.2430
205+ $0.7450 $152.7250
290+ $0.6929 $200.9410
375+ $0.6669 $250.0875
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess