EN
  • EN
  • DE

LP2985-18BDVR

Part No LP2985-18BDVR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828086-LP2985-18BDVR
Ultra Librarian 3D Model Ultra Librarian LP2985-18BDVR CAD Model

Description

Product Overview: Texas Instruments LP2985-18BDVR

The Texas Instruments LP2985-18BDVR is a high-performance, low-dropout regulator (LDO) that provides a stable and reliable power supply for a wide range of applications. Designed with advanced technology to ensure efficient power management, this LDO is capable of delivering a fixed output voltage of 1.8V with an output current of up to 150mA. The LP2985-18BDVR is a perfect choice for battery-powered devices, portable electronics, and any system requiring a clean and stable voltage supply.

Key Features

  • Output Voltage: Fixed 1.8V with excellent load and line regulation.
  • High Output Accuracy: The regulator provides a precise output voltage with a tolerance of ±0.5% at room temperature and ±1% over the entire temperature range.
  • Low Dropout Voltage: With a typical dropout voltage of just 280mV at full load, it's highly efficient for low-voltage operations.
  • Low Quiescent Current: The quiescent current is as low as 850µA during operation and less than 1µA in shutdown mode, making it suitable for battery-sensitive designs.
  • Stable with Low-ESR Capacitors: The LP2985-18BDVR is stable with ceramic capacitors as low as 1µF, providing flexibility in design and reducing overall component cost.
  • Thermal Protection: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Offers current limiting and short-circuit protection for device safety.
  • Small Package Size: Available in a small 5-pin SOT-23 package, ideal for space-constrained applications.

Applications

The LP2985-18BDVR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Digital Cameras
  • Bluetooth Headsets
  • MP3 Players
  • Portable Medical Equipment

With its high accuracy, low power consumption, and small form factor, the Texas Instruments LP2985-18BDVR LDO is an excellent power management solution for designers looking to optimize their product's performance and battery life.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess