EN
  • EN
  • DE

SSC7102-GQ-BA0-TR

Part No SSC7102-GQ-BA0-TR
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION MOVEA 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Base Product Number SSC7102
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261021-SSC7102-GQ-BA0-TR
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-BA0-TR CAD Model

Description

The SSC7102-GQ-BA0-TR is a cutting-edge sensor signal conditioner integrated circuit (IC) from the renowned manufacturer Microchip Technology. Designed to offer high precision and versatility, this IC is tailored for a wide range of applications that require accurate sensor data processing. It is commonly used in automotive, industrial, and consumer electronics where sensor performance is critical for system functionality.

Key Features

  • High Precision: The SSC7102-GQ-BA0-TR boasts exceptional accuracy and linearity, making it suitable for processing signals from various types of sensors.
  • Flexibility: This device supports multiple sensor types, including pressure, temperature, and position sensors, providing a versatile solution for different application needs.
  • Programmability: It offers programmable calibration and compensation capabilities, allowing users to fine-tune the IC for specific requirements.
  • Integrated Analog Front-End: The IC features an integrated analog front-end (AFE) that simplifies design and reduces the need for external components.
  • Temperature Range: The SSC7102-GQ-BA0-TR operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the SSC7102-GQ-BA0-TR makes it an ideal choice for a multitude of applications. In the automotive sector, it can be used for tire pressure monitoring systems (TPMS), engine control units (ECU), and transmission sensors. Industrial uses include process control systems and automation, while in consumer electronics, it can be found in smart appliances and wearable health monitors.

Package and Availability

The SSC7102-GQ-BA0-TR comes in a robust, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into various product designs. The part number suffix "TR" indicates that the device is provided in tape and reel packaging, which is suitable for high-volume production environments.

Microchip Technology's commitment to quality and long-term availability makes the SSC7102-GQ-BA0-TR a reliable choice for designers and manufacturers seeking a high-performance sensor interface solution.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess