EN
  • EN
  • DE

PCM4104IPFBREP

Part No PCM4104IPFBREP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 216K 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type DAC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 216k
Data Interface PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PCM410
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653788-PCM4104IPFBREP
Ultra Librarian 3D Model Ultra Librarian PCM4104IPFBREP CAD Model

Description

Product Overview: PCM4104IPFBREP from Texas Instruments

The PCM4104IPFBREP is a high-quality, audio digital-to-analog converter (DAC) component manufactured by Texas Instruments, designed for professional and high-end consumer audio applications. This advanced audio DAC offers an exceptional dynamic range and very low distortion, making it an excellent choice for studio equipment, high-fidelity (Hi-Fi) systems, digital mixing consoles, and effects processors.

Key Features

  • High-Performance Audio DAC: The PCM4104IPFBREP boasts a 24-bit resolution and a sampling rate of up to 200kHz, providing pristine audio quality suitable for the most demanding audio applications.
  • Dynamic Range and SNR: With a dynamic range of 118dB and a signal-to-noise ratio (SNR) of 118dB, this DAC ensures a clear, noise-free audio experience.
  • Total Harmonic Distortion + Noise (THD+N): The device has an impressively low THD+N of -102dB, minimizing distortion and preserving audio fidelity.
  • Flexible Interface: The PCM4104IPFBREP supports both I2S and left-justified audio data formats, providing versatility for different system designs.
  • Differential Voltage Outputs: It features differential voltage outputs, which are crucial for reducing noise and improving sound quality in balanced audio systems.
  • Enhanced Product (EP) Version: As an EP-designated product, this DAC meets higher standards for operational lifespan and reliability, suitable for industrial and mission-critical applications.

Applications

  • Professional Audio Recording and Mixing Consoles
  • High-Fidelity (Hi-Fi) Home Audio Systems
  • Digital Audio Effects Processors
  • A/V Receivers
  • Broadcast Studio Equipment

Package and Quality

The PCM4104IPFBREP is housed in a 48-pin TQFP (Thin Quad Flat Pack) package, which is designed to save space on printed circuit boards (PCBs) while still providing excellent thermal and electrical performance. Texas Instruments ensures that this product meets stringent quality standards, with rigorous testing and validation to guarantee performance and reliability.

Overall, the PCM4104IPFBREP from Texas Instruments represents a top-tier solution for audio professionals and audiophiles seeking the highest quality in digital-to-analog audio conversion. Its combination of high resolution, low distortion, and robust design make it a standout choice for any high-end audio application.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess