The AK4637EN-L is a low power stereo audio CODEC (Coder-Decoder) with microphone amplifier and headphone amplifier. Manufactured by Asahi Kasei Microdevices (AKM), it's designed for portable audio applications where space and power consumption are critical.
Applications:
- Portable Audio Players: MP3 players, portable media players (PMPs).
- Smartphones and Tablets: Integrated into mobile devices for audio recording and playback.
- Voice Recorders: Digital voice recorders.
- Bluetooth Headsets: Used for encoding and decoding audio signals.
- Gaming Devices: Handheld gaming consoles.
Features:
- Stereo Audio CODEC: Supports stereo audio encoding and decoding.
- Low Power Consumption: Optimizes power efficiency for battery-powered devices.
- Integrated Microphone Amplifier: Includes a built-in microphone amplifier for recording.
- Headphone Amplifier: Features a dedicated headphone amplifier for audio output.
- I2C Control Interface: Uses I2C for configuration and control.
Benefits:
- Extended Battery Life: Low power design extends the operating time of portable devices.
- High-Quality Audio: Provides clear and crisp audio playback and recording.
- Reduced Component Count: Integrated amplifiers minimize the need for external components.
- Easy to Interface: I2C interface simplifies integration with microcontrollers.
- Compact Design: Small package size suitable for space-constrained applications.
Additional Details:
The AK4637EN-L CODEC typically supports sample rates from 8kHz to 48kHz. It has a built-in analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for converting between analog and digital audio signals. The microphone amplifier has adjustable gain settings to accommodate different microphone sensitivities. The headphone amplifier is designed to drive low-impedance headphones. The device is available in a small QFN package.