EN
  • EN
  • DE

MAX9853ETM+

Part No MAX9853ETM+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO STEREO 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 81.5 / 88
Dynamic Range, ADCs / DACs (db) Typ 82 / 87.5
Analog Supply Voltage 2.6 V to 3.3 V
Digital Supply Voltage 1.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 131329-MAX9853ETM+
Ultra Librarian 3D Model Ultra Librarian MAX9853ETM+ CAD Model

Description

The Maxim Integrated MAX9853ETM+ is a high-performance, low-power audio codec designed to provide a comprehensive audio solution for portable devices. This versatile component integrates a stereo audio DAC (Digital-to-Analog Converter), a stereo audio ADC (Analog-to-Digital Converter), and a microphone preamplifier with bias voltage, making it an ideal choice for a wide range of applications such as smartphones, tablets, portable media players, and other handheld devices.

Key Features

  • High-Quality Audio: The MAX9853ETM+ delivers exceptional sound quality with a 98dB signal-to-noise ratio (SNR) for DAC and 93dB SNR for ADC, ensuring clear and crisp audio playback and recording.
  • Low Power Consumption: Designed for battery-operated devices, this audio codec operates with low power requirements, which extends the battery life of the end product.
  • Integrated Microphone Preamplifier: The built-in microphone preamp with programmable gain and integrated bias simplifies the design and reduces external component count.
  • Flexible Digital Audio Interface: It supports a variety of digital audio interfaces, including I²S and left-justified formats, providing easy integration with most digital audio processors and microcontrollers.
  • Programmable Sampling Rates: The MAX9853ETM+ supports multiple sampling rates, making it adaptable to different audio standards and requirements.

Applications

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets

The MAX9853ETM+ is available in a compact, 48-pin TQFN package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environments.

With its combination of high-quality audio performance, low power consumption, and versatile functionality, the Maxim Integrated MAX9853ETM+ is a top choice for designers looking to enhance the audio experience in portable devices.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5398 $70.1592
9+ $14.3913 $129.5217
13+ $13.9420 $181.2460
18+ $13.4927 $242.8686
23+ $13.0423 $299.9729
30+ $11.6932 $350.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess