EN
  • EN
  • DE

SNJ54182J

Part No SNJ54182J
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838432-SNJ54182J
Ultra Librarian 3D Model Ultra Librarian SNJ54182J CAD Model

Description

The SNJ54182J is a high-performance, dual monostable multivibrator integrated circuit designed and manufactured by Texas Instruments. This precision device is engineered to generate accurate and stable timing pulses, with the ability to produce two distinct output pulses for each input trigger event. The SNJ54182J is part of a family of monostable multivibrators that are widely used in a variety of digital and timing applications.

Key Features

  • Integrated dual monostable multivibrator circuit.
  • Each multivibrator has a negative-transition-triggered input and a positive-transition-triggered input.
  • Outputs can source or sink up to 40 mA.
  • Direct clear input provided for immediate termination of output pulse.
  • Standardized, symmetrical output characteristics.
  • High noise immunity and stable pulse width control.

Applications

The versatility of the SNJ54182J makes it suitable for a broad range of applications, including but not limited to:

  • Timing circuits and pulse generation.
  • Sequential logic systems.
  • Delay lines and pulse-width modulation circuits.
  • Frequency dividers and precision oscillators.

Product Specifications

The SNJ54182J comes in a robust package designed to meet the stringent requirements of military and industrial environments. The device is characterized for operation over the full military temperature range of -55°C to 125°C. Its reliable performance and durability make it an ideal choice for mission-critical applications where precision and dependability are paramount.

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The SNJ54182J is backed by Texas Instruments' rigorous testing and quality assurance processes, ensuring that each device meets the highest standards of performance and reliability. Customers can also access Texas Instruments' extensive technical support and resources to assist with integration, application, and troubleshooting.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess