EN
  • EN
  • DE

LMC6772BIMX

Part No LMC6772BIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMPAR DUAL MICPWR CMOS 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6772
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201272-LMC6772BIMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6772BIMX CAD Model

Description

Overview of Texas Instruments LMC6772BIMX

The LMC6772BIMX is a high-performance, dual micropower comparator designed by Texas Instruments, known for its precision and reliability in a wide range of applications. This integrated circuit is part of TI's family of low-voltage comparators that offer an optimal balance between low power consumption and fast response time.

Key Features

  • Low Voltage Operation: The device can operate at supply voltages ranging from 2.7V to 15V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a typical quiescent current of 50 µA per comparator at 5V, the LMC6772BIMX is ideal for battery-powered and portable applications where power efficiency is critical.
  • Push-Pull Outputs: The comparators feature push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Fast Response Time: Despite its low power consumption, the LMC6772BIMX offers a typical response time of 200 ns, ensuring quick and accurate signal processing.
  • Input Offset Voltage: A low input offset voltage minimizes error and enhances the accuracy of the comparators.

Applications

The LMC6772BIMX is suitable for a multitude of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Industrial process controls

Package and Quality

The LMC6772BIMX comes in a compact 8-pin SOIC package, which is conducive for space-constrained applications. Additionally, Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for each unit produced.

In summary, the LMC6772BIMX from Texas Instruments stands out as a dual comparator that combines low power operation with high precision and speed, making it an excellent choice for designers looking to optimize their electronic systems without compromising on performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0513 $52.6669
31+ $3.3242 $103.0502
47+ $3.2203 $151.3541
65+ $3.1164 $202.5660
83+ $3.0126 $250.0458
112+ $2.7009 $302.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess