EN
  • EN
  • DE

UDA1342TS/N1,512

Part No UDA1342TS/N1,512
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 100 / 100
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 798764-UDA1342TS/N1,512
Popularity Medium
Supply and Demand Status Limited
Family Name UDA1342TS
Introduction Date March 29, 2000
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UDA1342TS/N1,512 CAD Model

Description

Introducing the UDA1342TS/N1,512 by NXP Semiconductors

Discover the exceptional audio processing capabilities of the UDA1342TS/N1,512, a high-performance audio codec from NXP Semiconductors. This versatile audio codec chip is designed to provide a complete audio solution for a wide range of applications, delivering superior sound quality and an array of features that make it an ideal choice for audio enthusiasts and professional designers alike.

Key Features

  • High-Quality Audio: The UDA1342TS/N1,512 boasts an impressive signal-to-noise ratio, ensuring crystal-clear audio reproduction. This makes it suitable for high-end audio applications where sound quality is paramount.
  • Multibit Sigma-Delta ADC/DAC: With its advanced multibit sigma-delta analog-to-digital and digital-to-analog converters, the UDA1342TS/N1,512 offers excellent dynamic range and reduces distortion, providing a more accurate audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec is ideal for portable devices, ensuring longer battery life without compromising on audio performance.
  • Flexible Interface Options: The UDA1342TS/N1,512 supports multiple interface protocols, including I²S and LSB-justified formats, making it highly adaptable to different system architectures.
  • Integrated Filters and Equalizers: On-chip digital filters and equalizers allow for fine-tuning of the audio signal, providing users with the ability to customize their audio output to their desired preferences.

Applications

The UDA1342TS/N1,512 is perfect for a variety of audio applications, such as:

  • Portable audio devices
  • MP3 players
  • Home audio systems
  • Car audio systems
  • Professional audio equipment

Technical Specifications

The UDA1342TS/N1,512 operates over a wide power supply range and features a compact SSOP28 package, making it easy to integrate into various design layouts. Its technical specifications ensure that it meets the rigorous demands of modern audio processing.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the UDA1342TS/N1,512 is no exception. It is manufactured to the highest standards, ensuring reliability and consistent performance for every application it is used in.

Whether you're designing a state-of-the-art home theater system or a handheld audio device, the UDA1342TS/N1,512 from NXP provides the features and quality you need to create an outstanding audio experience.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess