EN
  • EN
  • DE

ADAU1381BCBZ-RL7

Part No ADAU1381BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Noise Stereo Codec with Enhanced Recording and Playback Processing | IC AUDIO CODEC STEREO LN 30WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Stereo Audio
Data Interface SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 100
Dynamic Range, ADCs / DACs (db) Typ 96.5 / 100
Supply Voltage , Analog 1.8V ~ 3.65V
Supply Voltage , Digital 1.63V ~ 3.65V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (3.4x2.64)
Family Part Number ADAU1381
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139531-ADAU1381BCBZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1381BCBZ-RL7 CAD Model

Description

The ADAU1381BCBZ-RL7 is a high-performance audio codec from Analog Devices Inc., designed to provide a comprehensive audio solution for a wide range of consumer electronics and professional audio applications. This codec combines Analog Devices' expertise in audio signal processing with advanced manufacturing techniques to deliver superior audio quality in a compact, power-efficient package.

Key Features

  • High-Resolution Audio: The ADAU1381BCBZ-RL7 supports high-resolution audio formats, ensuring detailed and clear sound reproduction for an immersive listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is ideal for battery-powered devices, extending operational time without compromising audio performance.
  • Integrated PLL: The built-in phase-locked loop (PLL) allows the codec to work with a variety of clock sources, providing flexibility in system design and simplifying integration.
  • Multiple Audio Interfaces: It offers a range of audio interfaces, including I2S and TDM, enabling seamless connectivity with various digital audio systems and microcontrollers.
  • Customizable Signal Processing: The ADAU1381BCBZ-RL7 features programmable signal processing blocks, allowing developers to tailor audio processing to specific application requirements.

Applications

The versatility of the ADAU1381BCBZ-RL7 makes it suitable for a diverse array of applications, such as:

  • Portable and wireless audio devices
  • Smartphones and tablets
  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems

Package and Availability

The ADAU1381BCBZ-RL7 is available in a compact CSP_BGA package, offering a space-saving solution for designs where board space is at a premium. The product code 'RL7' denotes the tape and reel packaging option, which facilitates automated assembly processes for high-volume production.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2774 $62.7740
23+ $5.1513 $118.4799
35+ $4.9896 $174.6360
48+ $4.8291 $231.7968
62+ $4.6685 $289.4470
83+ $4.1846 $347.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess