Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 345871-PCM2910
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM2910 CAD Model

Description

The PCM2910 from Texas Instruments is a high-quality audio codec with a built-in USB interface controller.

  • Product Type: Audio Codec with USB Interface Controller
  • Manufacturer: Texas Instruments
  • Applications: Multimedia speakers, headsets, and microphones
  • Components: Stereo audio DAC and ADC, microphone preamplifier, and crystal-less USB interface
  • DAC Dynamic Range: 98dB
  • ADC Dynamic Range: 89dB
  • Power Supply: Powered directly from the USB bus
  • Modes: Bus-powered and self-powered
  • USB Compliance: USB 2.0 full-speed protocol, USB audio class specification version 1.0
  • Audio Data Formats: 16-bit monaural and stereo
  • Features: Volume control with mute function, sampling rate of 32, 44.1, and 48 kHz
  • Input Configuration: Single-ended
  • Package: Compact 28-pin SSOP (Shrink Small Outline Package)
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO AUDIO 48LQFP / Audio Interface 24 b Serial 48-LQFP (7x7)
Need more? Email Us
ECAD model for CS42324-CQZ
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
ECAD model for IDTSTAC9228D5TAEB4X
Texas Instruments
IC CODEC AUDIO MONO LP 30-TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP T/R
Need more? Email Us
ECAD model for TLV32012KIDBTRG4
Analog Devices Inc.
IC CODEC HD AUDIO AC'97 48LFCSP / Audio Codec '97, HD Interface 20 b Serial 48-LFCSP-VQ (7x7)
Lowest to $7.0346
ECAD model for AD1986AJCPZ
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ECAD model for TP3054WM
Nuvoton Technology Corporation of America
IC AUDIO CODEC MONO 24QFN / PCM Audio Codec 1ADC / 1DAC Ch 24-Pin QFN EP
Lowest to $2.4158
ECAD model for NAU8814YG
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ECAD model for TP3070V-XG
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN / Stereo CODEC for Portable Audio Applications
Lowest to $9.1405
ECAD model for WM8750CJLGEFL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention