Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133632-75ALS180
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 75ALS180 CAD Model

Description

Product Overview: 75ALS180 Integrated Circuit

The 75ALS180 from Texas Instruments is a robust, high-performance integrated circuit designed to meet the rigorous demands of industrial communication systems. This advanced device is part of TI's extensive family of line drivers and receivers, known for their reliability and ease of integration into a wide array of applications.

Key Features

  • Dual Differential Line Driver: The 75ALS180 features a dual differential line driver that ensures reliable data transmission, even in environments with significant electrical noise. This makes it an ideal choice for industrial networks where signal integrity is paramount.
  • High-Speed Operation: Engineered for speed, this IC is capable of handling high data rates, making it suitable for fast communication protocols and real-time data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the 75ALS180 is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the systems it's integrated into.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature range, ensuring performance in a variety of harsh industrial environments.
  • Compatibility: With its industry-standard footprint and pin configuration, the 75ALS180 is easily compatible with existing PCB layouts, simplifying the upgrade process from older components.

Applications

The 75ALS180 is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • High-speed data interfaces

Quality and Support

As with all Texas Instruments products, the 75ALS180 is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service. Whether integrating into new designs or upgrading existing systems, the 75ALS180 offers a reliable solution for high-speed data transmission needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention