Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 0.47 uF
Voltage Rating DC 400 VDC
Termination Style Radial
Dielectric Polyester
Lead Spacing 15 mm (0.591 in)
Length 18.5 mm (0.728 in)
Width 7.8 mm (0.307 in)
Product General Film Capacitors
Tolerance 5 %
Number of Pins 2 Pin
Height 17 mm (0.669 in)
Lead Style Straight
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Series ECQE(F)
Packaging Bulk
Type Metallized Polyester Film Capacitors
Brand Panasonic
Capacitance - nF 470 nF
Capacitance - pF 470000 pF
Lead Diameter 0.8 mm
Product Type Film Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian ECQE4474JF CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 15PF 25V C0G/NP0 0201
Lowest to $0.0106
ECAD model for GJM0335C1E150GB01D
Murata Electronics North America
CAP CER 2.2UF 100V X7T 0805
Need more? Email Us
ECAD model for GRM21BD72A225ME01K
Panasonic
CAP ALUM 10UF 20% 50V SMD
Need more? Email Us
ECAD model for EEE-FK1H100SR
Samsung
CAP CER 10UF 50V X7R 1210
Lowest to $0.2364
ECAD model for CL32B106KBJNNNF
Panasonic
CAP ALUM 10UF 20% 25V SMD
Lowest to $0.1321
ECAD model for EEE-1EA100WR
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for EEC-S5R5H155
Murata Electronics North America
CAP CER 47UF 10V X5R 0805
Lowest to $0.4373
ECAD model for GRM21BR61A476ME15K
Murata Electronics North America
CAP CER 1000PF 25V X6S 0201
Need more? Email Us
ECAD model for GRT033C81E102KE01D
Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention