EN
  • EN
  • DE

PCM2900CDBR

Part No PCM2900CDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 1ADC / 1DAC Ch 28-Pin SSOP T/R / IC STEREO AUD CODEC W/USB 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1087023-PCM2900CDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCM2900C
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM2900CDBR CAD Model

Description

Product Overview: Texas Instruments PCM2900CDBR

The Texas Instruments PCM2900CDBR is a highly integrated single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF (Sony/Philips Digital Interface). Designed to bridge the gap between audio data and USB interfaces, this codec is ideal for multimedia applications in USB audio speaker systems, USB headphones, and audio interface boxes.

Key Features

  • USB Interface: The PCM2900CDBR is equipped with a full-speed USB 1.1 compliant interface, making it easily connectable to any USB host without the need for external USB transceivers.
  • Audio Quality: With 16-bit Delta-Sigma ADC and DAC, it provides high-quality audio input and output, ensuring a crisp and clear audio experience for end-users.
  • S/PDIF Output: The device includes a S/PDIF output which can be used to send digital audio to compatible devices, preserving audio quality and providing versatility in its use.
  • Bus-Powered Operation: It can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying system design and deployment.
  • Plug-and-Play: The PCM2900CDBR supports plug-and-play operation and does not require additional drivers for basic functionality, making it user-friendly and easy to set up.
  • Compatibility: It is compatible with a wide range of operating systems, including Windows, Mac OS, and Linux, ensuring broad application potential.

Applications

The PCM2900CDBR is versatile and can be used in various applications such as:

  • USB audio speaker systems
  • USB headphones and headsets
  • Audio docking stations
  • Audio interface boxes for musical instruments
  • USB teleconferencing systems

Package and Quality

Encased in a compact and robust SSOP-28 package, the PCM2900CDBR is designed for durability and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

With its comprehensive feature set, the PCM2900CDBR from Texas Instruments stands out as a powerful solution for integrating audio and USB functionalities in a wide array of consumer electronics.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6811 $53.4488
19+ $5.4819 $104.1561
29+ $5.3106 $154.0074
39+ $5.1393 $200.4327
51+ $4.9680 $253.3680
68+ $4.4541 $302.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess