EN
  • EN
  • DE

ADAV803ASTZ

Part No ADAV803ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Audio Codec for Recordable DVD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 102 / 101
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1139548-ADAV803ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADAV803
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADAV803ASTZ CAD Model

Description

Product Overview: ADAV803ASTZ

The ADAV803ASTZ is a high-performance audio digital signal processor (DSP) from Analog Devices Inc., designed to deliver superior audio processing capabilities for a wide range of applications. This powerful IC integrates a host of features that make it an ideal choice for advanced audio systems, including home theater systems, automotive audio, professional audio equipment, and more.

Key Features

  • Advanced Audio Processing: With its sophisticated DSP core, the ADAV803ASTZ offers a variety of audio processing functions that can enhance the listening experience, such as equalization, dynamic range compression, and surround sound processing.
  • High-Quality Audio: The device supports high-resolution audio formats, ensuring that it can handle the demands of audiophile-grade audio systems and deliver crystal-clear sound.
  • Flexible Input/Output Options: A range of I/O interfaces, including I2S, SPDIF, and other serial audio interfaces, enables the ADAV803ASTZ to easily integrate into various audio system architectures.
  • Programmability: Users can program the DSP using Analog Devices' SigmaStudio software, which provides a user-friendly graphical interface for creating custom audio processing flows.
  • On-Chip Memory: The ADAV803ASTZ comes equipped with on-chip RAM and ROM, facilitating efficient program and data storage for audio processing algorithms.

Applications

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Soundbars and Audio/Video Receivers

Technical Specifications

The ADAV803ASTZ operates over a wide power supply range and features a low-power standby mode for energy-efficient designs. Its compact LQFP_EP (Low Profile Quad Flat Package - Exposed Pad) packaging allows for efficient heat dissipation and space-saving PCB design.

Ordering Information

For those interested in incorporating the ADAV803ASTZ into their audio systems, it is available for order under the part number ADAV803ASTZ. Analog Devices Inc. provides detailed datasheets, technical documentation, and application support to assist with the integration and use of this advanced audio DSP.

With its robust audio processing capabilities and flexible design options, the ADAV803ASTZ stands out as a powerful solution for next-generation audio applications that require high-quality sound and sophisticated digital signal processing.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8420 $62.5260
7+ $17.1009 $119.7063
11+ $16.5673 $182.2403
15+ $16.0326 $240.4890
19+ $15.4978 $294.4582
25+ $13.8947 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess