EN
  • EN
  • DE

ADV7280WBCPZ

Part No ADV7280WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32-LFCSP / Video Decoder 1 ADC 10bit Automotive 32-Pin LFCSP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Operating Supply Voltage 1.71 V ~ 1.89 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 768280-ADV7280WBCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7280
Introduction Date August 30, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADV7280WBCPZ CAD Model

Description

The ADV7280WBCPZ from Analog Devices Inc. is a highly integrated video decoder that effortlessly converts standard analog video signals into a digital component video output. This compact and versatile chip is designed to simplify the design and implementation of video systems in a wide range of applications, from automotive and surveillance to consumer electronics.

Key Features

  • Multi-Format Support: The ADV7280WBCPZ supports a wide range of video formats including NTSC, PAL, and SECAM, ensuring compatibility with global video standards.
  • High-Quality Video: With its 10-bit resolution and advanced comb filter, the decoder delivers crisp, clear, and artifact-free video, perfect for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7280WBCPZ is ideal for battery-powered devices, contributing to longer operation times.
  • Robust Operation: The chip is built to tolerate poor video input signal conditions, making it a reliable choice for systems that require consistent performance.
  • Easy Integration: The compact 32-lead LFCSP (Lead Frame Chip Scale Package) allows for easy integration into system designs without taking up significant board space.

Applications

  • Automotive Video Systems
  • Portable Media Players
  • Video Surveillance Systems
  • Home Video Entertainment Systems
  • Industrial and Medical Imaging

Technical Specifications

Parameter Value
Resolution 10-bit
Package 32-lead LFCSP
Power Supply 1.8V Analog, 1.8V Digital
Operating Temperature -40°C to +85°C

With its robust design, the ADV7280WBCPZ is an excellent choice for developers looking to incorporate reliable video decoding into their products without compromising on quality or performance.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8245 $58.9470
13+ $8.0611 $104.7943
20+ $7.8092 $156.1840
27+ $7.5573 $204.0471
35+ $7.3054 $255.6890
46+ $6.5497 $301.2862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess