EN
  • EN
  • DE

MC14LC5480SD

Part No MC14LC5480SD
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - CODECs
Description 5 V PCM Codec-Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218049-MC14LC5480SD
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14LC5480SD CAD Model

Description

The MC14LC5480SD is a low-power single-chip voice CODEC (Coder-Decoder) with integrated voiceband data modem, manufactured by Freescale Semiconductor (now NXP). It's designed for applications requiring voice communication and data transmission over telephone lines, such as answering machines, caller ID systems, and low-speed modems.

Applications:

  • Answering machines: Encodes and decodes voice messages for recording and playback.
  • Caller ID systems: Decodes caller ID information transmitted over the telephone line.
  • Low-speed modems: Enables data transmission at speeds up to 300 bps.
  • Voice recognition systems: Converts analog voice signals into digital data for processing.
  • Telephony interfaces: Provides a complete voice interface for various communication devices.

Features:

  • Single-chip voice CODEC: Integrates all the necessary functions for voice encoding and decoding.
  • Integrated voiceband data modem: Includes a modem for transmitting and receiving data over telephone lines.
  • Low power consumption: Suitable for battery-powered applications.
  • A/D and D/A converters: Converts analog voice signals into digital data and vice versa.
  • Programmable gain and filtering: Allows for flexible configuration of the voice interface.

Benefits:

  • Complete voice and data solution: Provides all the necessary functionality for voice communication and data transmission.
  • Reduced component count: Simplifies circuit designs and reduces board space.
  • Long battery life: Extends battery life in portable devices.
  • Flexible configuration: Can be adapted to various application requirements.
  • Cost-effective: Provides a complete solution at a competitive price.

Additional Details:

The MC14LC5480SD typically comes in a surface-mount package, such as SOIC. Key specifications include sampling rate, data rate, and power consumption. It requires a clock signal and a power supply voltage for operation. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuit examples. Proper PCB layout and decoupling techniques are essential for optimal performance.

This CODEC is a versatile solution for applications requiring both voice communication and data transmission over telephone lines.

You May Also Be Interested in

Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess