Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type Through Hole
Relay Type Mechanical Relay
Function On-Delay
Circuit DPST-NO/NC (1 Form A and B)
Delay Time 0.1 Sec ~ 10 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 24VDC
Termination Style PC Pin
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage, Trigger Signal
Ultra Librarian 3D Model Ultra Librarian H3FA-A-DC24 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
RELAY TIME DELAY 30SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK42V20
Littelfuse Inc.
RELAY TIME DELAY 100MIN CHAS MT
Need more? Email Us
ECAD model for KSDB324N
Phoenix Contact
RELAY TIME DELAY 10A 250V DIN RL
Need more? Email Us
ECAD model for 2307293
TE Connectivity
RELAY TIME DELAY 1SEC 10A 240V
Need more? Email Us
ECAD model for 7012PA
Schneider Electric
RELAY TIME DELAY 60SEC 10A 600V
Need more? Email Us
ECAD model for 8501XTE1
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RMXMU
Schneider Electric
RELAY TIME DELAY 60SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK53V20
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RLMU
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RHMU

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention