EN
  • EN
  • DE

PCM1870AYZFR

Part No PCM1870AYZFR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUD 16BIT 5K-50K 24DSBGA / ADC, Audio 16 b 5k ~ 50k I²C, Serial, SPI™ 24-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 5k ~ 50k
Data Interface I²C, Serial, SPI™
Voltage Supply Source Analog and Digital
Voltage - Supply 1.71V ~ 3.6V, 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number PCM1870
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-PCM1870AYZFR,TEXTISPCM1870AYZFR
Standard Package 2,000
Win Source Part Number 1322616-PCM1870AYZFR
Ultra Librarian 3D Model Ultra Librarian PCM1870AYZFR CAD Model

Description

Product Overview: PCM1870AYZFR by Texas Instruments

The PCM1870AYZFR is a state-of-the-art audio analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design. This component is designed to provide high-quality audio signal conversion from analog to digital form, making it an essential part of the signal chain in audio processing applications.

Key Features

  • High-Performance Audio ADC: The PCM1870AYZFR boasts a remarkable signal-to-noise ratio (SNR) and dynamic range, ensuring pristine audio capture for professional and consumer audio applications.
  • Resolution and Sampling Rate: With a 24-bit resolution and support for sampling rates up to 192 kHz, this ADC is capable of capturing high-fidelity audio with exceptional detail and clarity.
  • Flexible Interface: The device features a flexible serial audio interface that can easily integrate with most digital audio equipment and signal processors.
  • Low Power Consumption: Designed for efficiency, the PCM1870AYZFR offers low power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Digital Filters: The ADC includes advanced on-chip digital filters that help to reduce out-of-band noise and improve overall audio quality.

Applications

The PCM1870AYZFR is well-suited for a wide range of applications, including:

  • Professional audio recording equipment
  • High-end consumer audio systems
  • Audio interfaces and USB audio peripherals
  • AV receivers and home theater systems
  • Musical instruments with digital audio outputs
  • Automotive audio systems

Quality and Reliability

As with all Texas Instruments products, the PCM1870AYZFR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. Its robust design is built to provide consistent operation over a broad range of temperatures and conditions.

Package and Availability

The PCM1870AYZFR is available in a compact, surface-mount package and is part of Texas Instruments' extensive line of audio converters. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess