EN
  • EN
  • DE

AM29F002B-70JC

Part No AM29F002B-70JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143660-AM29F002B-70JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F002B-70JC CAD Model

Description

The AM29F002B-70JC is a 2 Mbit (256K x 8) CMOS Flash Memory device manufactured by Advanced Micro Devices (AMD). This flash memory offers high-performance read and write operations, making it suitable for applications requiring fast and reliable non-volatile storage.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data storage in portable devices
  • Boot loaders for various systems
  • Firmware storage in consumer electronics

Features:

  • Organization: 2 Mbit (256K x 8 bits)
  • Access Time: 70 ns
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor) for low power consumption
  • Programming: Electrically programmable
  • Erase: Sector Erase Capability
  • Package: PLCC (Plastic Leaded Chip Carrier)
  • Operating Voltage: 5V

Benefits:

  • High-Density Storage: 2 Mbit of storage capacity for storing large amounts of data and code.
  • Fast Access Time: 70 ns access time ensures rapid data retrieval and execution.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Sector Erase: Allows for selective erasure of memory blocks, enabling efficient updates and modifications.
  • Reliable Data Storage: Provides secure and dependable storage for critical data and firmware.
  • Easy Integration: Standard PLCC package facilitates easy integration into existing systems.

Additional Details:

The AM29F002B-70JC operates on a single 5V power supply and is typically housed in a 32-pin PLCC package. It supports sector erase, allowing specific blocks of memory to be erased and reprogrammed without affecting other blocks. This feature is crucial for applications requiring frequent updates. The device is designed for high-performance and reliable operation across a broad temperature range.

This flash memory is a robust solution for embedded systems and other applications where high-speed, non-volatile storage, and efficient reprogramming capabilities are essential.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8926 $58.7112
29+ $4.0145 $116.4205
45+ $3.8890 $175.0050
62+ $3.7636 $233.3432
80+ $3.6382 $291.0560
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess