EN
  • EN
  • DE

PCM1751

Part No PCM1751
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 061308-PCM1751
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1751 CAD Model

Description

The PCM1751 is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: 24-bit stereo DAC
  • Digital Filter: 8x oversampling
  • Power Supply: 5V
  • Power Consumption: Low
  • Architecture: Advanced delta-sigma
  • Digital De-emphasis Filter: Built-in
  • Package: Compact, 28-pin SSOP (Shrink Small Outline Package)
  • Interface: Simple, straightforward

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess