EN
  • EN
  • DE

PCM1606EG4

Part No PCM1606EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz SAMPLING. 6-CHANNEL, ENHANCED MULTILEVEL, DELTA- SIGMA DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1236349-PCM1606EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1606
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1606EG4 CAD Model

Description

The PCM1606EG4 is a high-performance, single-chip stereo digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for audio applications. With its advanced architecture and integrated features, the PCM1606EG4 stands out as a superior choice for a wide range of consumer electronics, including A/V receivers, DVD players, and professional audio systems.

Key Features

  • High Resolution: The PCM1606EG4 supports 24-bit digital data input, providing high-fidelity audio playback with a dynamic range that captures the nuances of the original recording.
  • Sampling Rates: It can handle sampling rates from 8kHz to 96kHz, accommodating various digital audio formats and ensuring compatibility with high-definition audio content.
  • Advanced Segmented DAC Architecture: This technology ensures precision in audio reproduction, minimizing errors and distortion for a pure and clear sound output.
  • System Flexibility: The device offers a wide range of digital input formats, including I2S, left-justified, right-justified, and DSP formats, providing versatility in system design and integration.
  • Low Power Consumption: Designed for efficiency, the PCM1606EG4 operates with low power requirements, making it ideal for applications where energy consumption is a concern.
  • Single Power Supply: The DAC operates on a single 5V power supply, simplifying the power design of the audio system.

Performance and Quality

The PCM1606EG4 is engineered to deliver high-quality audio performance. With a signal-to-noise ratio (SNR) of 106dB and a total harmonic distortion plus noise (THD+N) of -93dB, this DAC ensures an audio output that is both clean and precise. Its superior dynamic range allows it to reproduce audio with remarkable clarity and depth, making it an excellent choice for audiophiles and professionals alike.

Easy Integration

Texas Instruments has designed the PCM1606EG4 with ease of integration in mind. The device comes in a compact 28-lead SSOP (Shrink Small Outline Package) that is compatible with standard PCB layouts, facilitating straightforward incorporation into existing and new designs. Additionally, the PCM1606EG4 is supported by a comprehensive set of technical documentation and design resources, ensuring a smooth design-in process.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess