EN
  • EN
  • DE

PCM1604Y/2K

Part No PCM1604Y/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT 6CH 192KHZ 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 116324-PCM1604Y/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1604Y/2K CAD Model

Description

The PCM1604Y/2K is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments.

  • Dynamic Range: 112dB
  • THD+N: -93dB
  • DACs: Four 24-bit DACs
  • Sampling Rates: Up to 200kHz
  • Output: Fully differential analog output
  • Power Supply: Single +5V
  • Interface: Flexible audio serial interface
  • Functions: Volume control, mute, de-emphasis, and zero-detection
  • Feature: Built-in digital attenuator
  • Package: 28-pin SSOP
  • Operating Temperature Range: -25 to 85 degrees Celsius

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess