EN
  • EN
  • DE

SN74CBTD3306PWLE

Part No SN74CBTD3306PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254302-SN74CBTD3306PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3306PWLE CAD Model

Description

The SN74CBTD3306PWLE is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable signal switching capabilities. It is part of the FET bus switch series, which is known for its low power consumption and high-speed operation. This particular component is ideal for applications that require the switching of digital signals with minimal propagation delay and reduced noise.

Key Features

  • Low Power Consumption: The SN74CBTD3306PWLE is optimized for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • High-Speed Switching: With a typical switch-on time of 5 ns and switch-off time of 4 ns, this component provides high-speed performance that is essential for modern digital systems.
  • Dual FET Bus Switch: The device features two independent bidirectional switches, allowing for flexible signal routing and increased design versatility.
  • 5-V Tolerant Inputs: Inputs can handle 5V signals, even when the device is powered by a 3.3V supply. This feature enables the device to interface with both 3.3V and 5V logic levels without the need for level shifters.
  • Low On-State Resistance: The low on-state resistance of the switches ensures minimal signal distortion and heat generation during operation.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection to prevent damage from static discharges, enhancing its reliability and longevity.

Applications

The SN74CBTD3306PWLE is versatile and can be used across various applications. It is particularly well-suited for:

  • Signal gating
  • Bus isolation
  • Backplane switching
  • Hot-swapping
  • Level shifting for mixed-voltage systems

Package and Quality

This device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) which allows for a compact footprint on printed circuit boards. The SN74CBTD3306PWLE is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, it is manufactured to the highest quality standards, ensuring dependable operation in the most demanding applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess