Product Overview: Texas Instruments PCA9555PWG4
The PCA9555PWG4 is a robust, low-voltage 16-bit I²C-bus and SMBus I/O expander designed by Texas Instruments to provide a seamless solution for expanding I/O capabilities of I²C-compatible microcontrollers. This versatile component is ideal for applications where additional I/Os are needed, such as in servers, personal computers, and industrial automation systems.
Key Features
- Expansive I/O Interface: Offers 16-bit of general-purpose parallel inputs and outputs, which can be independently configured.
- Compatibility: Operates with most microcontrollers with I²C interface, providing a flexible and easy-to-use addition to any system.
- Operating Voltage: Supports a wide range of power supplies from 2.3V to 5.5V, making it suitable for various electronic applications.
- Interrupt Output: Comes with an active LOW interrupt output which indicates input changes to facilitate immediate response by the host controller.
- Programmable Polarity: Input port polarity can be inverted if required through software control.
Package and Temperature Range
The PCA9555PWG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a compact footprint for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments.
Applications
This I/O expander is versatile and can be used in a wide range of applications, including:
- Servers and Personal Computers
- Industrial Automation
- Robotics
- Embedded Systems
Additional Resources
For more information, designers and engineers can access the full datasheet, application notes, and support resources on the Texas Instruments website. The PCA9555PWG4 provides a reliable and flexible solution for expanding I/O ports, ensuring that it can meet the needs of complex and demanding applications.