EN
  • EN
  • DE
  • IT

Z86C9116FAC

Part No Z86C9116FAC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417629-Z86C9116FAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C9116FAC CAD Model

Description

The Zilog Z86C9116FAC is a microcontroller from the Z8 family, commonly used in embedded systems. The 'C' designation indicates that it uses CMOS technology, known for its low power consumption, making it suitable for a variety of battery-powered applications. The 'FAC' suffix likely refers to the specific package and possibly some unique features of this particular variant.

Applications

  • Consumer Electronics: Found in remote controls, toys, and various small appliances.
  • Industrial Control: Used in simple industrial automation and control systems.
  • Security Systems: Can be implemented in basic alarm systems and access control devices.
  • Instrumentation: Applied in simple measuring instruments and controllers.
  • Embedded Systems: Acts as a general-purpose microcontroller for many embedded applications.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, offering efficient 8-bit processing capabilities.
  • On-Chip ROM/EPROM: Includes integrated memory for storing program code.
  • RAM: Includes RAM for data storage during program execution.
  • I/O Ports: Provides multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Equipped with timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART for communication with other devices.
  • Interrupt Handling: Features interrupt capabilities for responding to real-time events.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost for embedded applications.
  • Low Power Consumption: CMOS technology enables efficient power usage, making it suitable for battery-operated devices.
  • Versatile: Adaptable to a broad spectrum of control and automation tasks.
  • Integrated Solution: Reduces component count and board space with its integrated peripherals.
  • Easy to Program: Well-supported by available development tools and comprehensive documentation.

Additional Details

The Z86C9116FAC operates at a clock frequency in the MHz range and requires a 5V power supply. The 'FAC' suffix is likely related to the specific package type. The microcontroller has a full instruction set suitable for implementing control algorithms and data processing tasks. Details on the pinout, electrical characteristics, and programming can be found in the Zilog datasheet. Programming is typically done in assembly language or C, using appropriate development tools and compilers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess