EN
  • EN
  • DE

PCA9555DW

Part No PCA9555DW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number PCA9555
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653383-PCA9555DW
Ultra Librarian 3D Model Ultra Librarian PCA9555DW CAD Model

Description

Product Overview: Texas Instruments PCA9555DW

The PCA9555DW from Texas Instruments is a robust and versatile 16-bit I/O expander designed to provide additional input/output interfaces for microcontrollers over a two-wire bidirectional I2C bus. This integrated circuit is particularly useful in applications where I/O pins are limited and expansion is needed.

Key Features

  • Extended I/O: The PCA9555DW offers 16 additional I/O ports that can be individually configured as either inputs or outputs, allowing for a significant expansion of the host controller’s capabilities.
  • I2C Interface: Utilizing the I2C protocol means that multiple PCA9555DW devices can be connected to the same bus with only two wires, which greatly simplifies wiring and conserves microcontroller pins.
  • Interrupt Output: An interrupt output is provided, which can be configured to alert the host microcontroller when an input state changes, thereby reducing the need for the microcontroller to continuously poll the inputs.
  • Power Supply Range: The device operates over a wide voltage range from 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • High-Drive Capability: Outputs can sink or source up to 25 mA, providing the ability to directly drive LEDs or other low-power devices.
  • Software Reset: A software reset feature allows the device to be reset through the I2C bus, simplifying remote recovery and initialization processes.

Applications

The PCA9555DW is ideal for a wide range of applications, including but not limited to:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Package and Quality

The device is available in a 24-pin SOIC (DW) package, ensuring ease of integration into various PCB designs. Texas Instruments is known for its commitment to quality and reliability, making the PCA9555DW a trusted choice for expanding I/O capabilities in both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9268 $52.6824
42+ $2.4015 $100.8630
65+ $2.3265 $151.2225
89+ $2.2514 $200.3746
115+ $2.1764 $250.2860
154+ $1.9512 $300.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,582 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess