Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 140 mA
On-State Resistance (Max) 22 Ohms
Termination Style PC Pin
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number CPC1390
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580129-CPC1390G
Ultra Librarian 3D Model Ultra Librarian CPC1390G CAD Model

Description

The CPC1390G is a solid-state relay designed for use in relays applications.

  • Series: CPC
  • Manufacturer: IXYS
  • Voltage Input: 1.2VDC
  • Output Types: AC and DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 22 Ohms
  • Load Current Capacity: 140 mA
  • Voltage Load: 0 V to 400 V
  • Mounting: Through-Hole
  • Package: 4-DIP
  • Status: Active
  • Compliance: California Prop 65
  • REACH: Unaffected
  • Suitable for: use in various electronic applications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
ECAD model for RPC1215
Sensata-Crydom
SSR RELAY SPST-NO 75A 80-530V
Need more? Email Us
ECAD model for A4875
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84140810
Sensata-Crydom
SSR RELAY 3PST-NO 25A 48-600V
Need more? Email Us
ECAD model for GN325DLZ
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for 84137221
Sensata-Crydom
SSR RELAY PANEL MOUNT IP20 60VDC
Need more? Email Us
ECAD model for DC60D100C
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for CL240D05
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
ECAD model for CWA4890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7927 $52.7197
26+ $3.9324 $102.2424
40+ $3.8096 $152.3840
55+ $3.6867 $202.7685
71+ $3.5638 $253.0298
94+ $3.1951 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention