EN
  • EN
  • DE

74LVC11BQ

Part No 74LVC11BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0607+
Reference case SOT
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709169-74LVC11BQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC11BQ CAD Model

Description

Product Overview: 74LVC11BQ - Triple 3-input AND gate

The 74LVC11BQ is a high-performance, triple 3-input AND gate integrated circuit produced by NXP Semiconductors. This advanced CMOS device is designed to operate at 3.3 volts, making it suitable for interfacing with low-voltage systems while maintaining compatibility with 5V logic levels, thanks to its 5V tolerant inputs.

Encased in a compact DHVQFN14 package, the 74LVC11BQ is optimized for minimal footprint on printed circuit boards, making it an ideal choice for space-constrained applications. The device's quad flat no-leads package also ensures enhanced thermal performance and reliable soldering quality.

Key Features:

  • High-Speed Operation: The 74LVC11BQ operates at frequencies up to 100 MHz, providing the speed needed for high-performance digital systems.
  • Low Power Consumption: With low power dissipation and a power-down protection feature on all inputs, the device is designed for energy-efficient operation.
  • 5V Tolerant Inputs: Inputs can handle 5V input levels, even when operating at a 3.3V power supply, allowing for flexible interfacing with mixed-voltage systems.
  • Latch-up Performance: The device exceeds 100 mA per JESD 78, Class II, ensuring robust performance under stress conditions.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels are provided, with HBM JESD22-A114F exceeding 2000V and CDM JESD22-C101E exceeding 1000V.

Applications:

The 74LVC11BQ is versatile and can be used in a wide range of applications, including:

  • Computing and data storage
  • Smartphones and consumer electronics
  • Industrial control systems
  • Communication infrastructure
  • Automotive electronics

In summary, the 74LVC11BQ from NXP is a reliable and efficient solution for digital logic applications requiring triple 3-input AND gate functionality. Its low-voltage operation, high-speed performance, and robust protection features make it a go-to component for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5208 $52.0800
235+ $0.4274 $100.4390
365+ $0.4140 $151.1100
500+ $0.4007 $200.3500
650+ $0.3873 $251.7450
865+ $0.3472 $300.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess