EN
  • EN
  • DE

TPS79330DBVT

Part No TPS79330DBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708115-TPS79330DBVT
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Wireless, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS79330DBVT CAD Model

Description

Product Overview: TPS79330DBVT from Texas Instruments

The TPS79330DBVT is a high-performance, low-dropout (LDO) linear voltage regulator designed by Texas Instruments, offering a perfect solution for portable applications that require a high degree of power efficiency and operational longevity. With its ultra-low noise output, fast response to step changes in load, and low dropout voltage, this regulator ensures stable and reliable power supply to sensitive RF and analog circuitry in various electronic devices.

Key Features

  • Output Voltage: The TPS79330DBVT provides a fixed output voltage of 3.0V, suitable for a range of low-voltage applications.
  • High Accuracy: This LDO regulator boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage delivery for critical components.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances power efficiency, especially when the input voltage is close to the output voltage.
  • Low Noise: With a low output noise of 30µVRMS, it is ideal for powering noise-sensitive circuits like RF and precision analog systems.
  • Fast Transient Response: The TPS79330DBVT responds quickly to changes in load, which is crucial for maintaining voltage stability under dynamic conditions.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating and excessive current draw.
  • Small Package Size: The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The TPS79330DBVT is versatile and can be used in a variety of devices and systems, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers

With its combination of features, the TPS79330DBVT from Texas Instruments is an excellent choice for designers looking to optimize the power management within their portable and battery-powered applications. Its ability to provide a clean and stable power supply under varying conditions makes it a reliable component for high-performance electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5377
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2925 $51.1875
365+ $0.2740 $100.0100
570+ $0.2648 $150.9360
815+ $0.2463 $200.7345
1,055+ $0.2370 $250.0350
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,405 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess