Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (6x6)
Win Source Part Number 083484-MCP23017-E/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23017-E/ML CAD Model

Description

MCP23017-E/ML from Microchip Technology is an I/O expander used when a microcontroller needs additional digital input/output capability without a major board redesign. It is commonly considered for embedded control, industrial interfaces, consumer electronics, smart devices, and general-purpose monitoring systems where designers need to extend available GPIO resources. Engineers typically choose devices in this category to simplify pin management, support modular designs, and reduce the need to migrate to a larger processor package. For procurement teams, this part can be relevant in both new design evaluation and maintenance sourcing, especially where board space and interface flexibility matter. The current lifecycle status for MCP23017-E/ML is information not available from the provided input, so design teams should confirm product status directly with Microchip or authorized sources before committing to long-term production. RoHS compliance information is also not available from the provided data and should be verified using the latest manufacturer documentation.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
SMSC Corporation
LPC SUPER I/O / I/O Expander
Need more? Email Us
ECAD model for LPC47M262-NU
STMicroelectronics
IC EXPANDER 16BIT 24QFN
Lowest to $6.0698
ECAD model for STMPE1600QTR
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ECAD model for CDP1852CD3
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $2.4397
ECAD model for PCA9535CD,118

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3885 $55.5400
80+ $1.3007 $104.0560
120+ $1.2567 $150.8040
175+ $1.1688 $204.5400
225+ $1.1249 $253.1025
280+ $1.0810 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,960 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention