EN
  • EN
  • DE

PCA9555PW,112

Part No PCA9555PW,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tube
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9555
Other Names 568-3986-5,2156-PCA9555PW,112,568-PCA9555PW,112-CRL,935269569112,Q14914635,NXPNXPPCA9555PW,112,PCA9555PW112,PCA9555PW,PCA9555PW
Standard Package 63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261061-PCA9555PW,112
Ultra Librarian 3D Model Ultra Librarian PCA9555PW,112 CAD Model

Description

Product Overview: PCA9555PW,112

The PCA9555PW,112 is a robust, high-performance 16-bit I²C-bus and SMBus I/O expander designed by NXP Semiconductors. This integrated circuit is a part of the PCA9555 series, which is well-suited for applications requiring additional I/O ports that are not available on the microcontroller or processor. The PCA9555PW,112 is particularly useful in situations where board space is at a premium and system complexity needs to be minimized.

Key Features

  • Interface: I²C-bus to parallel port expander.
  • I/O Expansion: 16-bit I/O port expansion which can be used to interface with digital sensors, buttons, LEDs, and more.
  • Operating Voltage Range: 2.3V to 5.5V, making it versatile for both 3.3V and 5V logic levels.
  • Interrupt Output: Configurable interrupt output which can be connected to the interrupt logic of the host microcontroller.
  • Programmable Polarity: Input and output configuration registers, including configurable polarity inversion registers.
  • Package: TSSOP-24 package for easy PCB integration.

Applications

The PCA9555PW,112 is suitable for a wide range of applications, including but not limited to:

  • Server motherboards
  • Industrial control systems
  • Robotics and automation systems
  • Extended keyboard or keypad interfaces
  • Medical equipment
  • Home automation and smart appliances

Reliability and Quality

NXP Semiconductors is known for its commitment to quality, and the PCA9555PW,112 is no exception. It is designed to meet the rigorous standards required by industrial and consumer applications, ensuring reliable performance under various environmental conditions.

Ordering Information

The PCA9555PW,112 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. It is also supported by NXP's extensive technical documentation, including datasheets, application notes, and design resources.

With its extensive feature set and reliable performance, the PCA9555PW,112 from NXP Semiconductors is an excellent choice for designers looking to expand the I/O capabilities of their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,970 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess