Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TVSOP
Win Source Part Number 026468-PCA9538DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538DGVR CAD Model

Description

The PCA9538DGVR from Texas Instruments is an advanced and highly efficient 8-bit I²C and SMBus I/O expander.

  • Applications: Servers, routers, personal computers, and other related electronics
  • Standby Current: Low
  • Operating Voltage: 2.3V to 5.5V
  • Interrupt Output: Yes
  • Reset Input: Active LOW reset input
  • Power-On Reset: Internal power-on reset
  • Hardware Address Pins: Three hardware address pins
  • I/O Configuration: Can be configured as either inputs or outputs
  • Output: Latched output
  • Package: TSSOP-16 package
  • RoHS Compliant: Yes
  • Operating Temperatures: -40°C to +85°C
  • Lead-Free: Yes
  • Bromine-Free: Yes
  • Antimony-Free: Yes

You May Also Be Interested in

Microchip Technology
IC XPNDR 25MHZ CAN V2.0B 14SOIC / I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Lowest to $8.1085
ECAD model for MCP25050T-I/SL
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 16-Pin TQFN EP Tube / IC I/O EXPANDER I2C 8B 16TQFN
Lowest to $20.3866
ECAD model for MAX7310ATE+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Need more? Email Us
ECAD model for MAX7327AATG+
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $10.9200
ECAD model for PI4IOE5V9539LE
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24DHVQFN
Lowest to $0.8409
ECAD model for PCA8575BQ,118
Diodes Incorporated
IC I/O EXPANDER 8-BIT 16TSSOP
Lowest to $1.8697
ECAD model for PI4IOE5V9554LEX
Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $4.7519
ECAD model for MAX7315AUE+
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ECAD model for MCP23018T-E/SS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention