EN
  • EN
  • DE

ST7FLITUS-D/RAIS

Part No ST7FLITUS-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST7FLITEUS
Mounting Type Fixed
Contents Board(s)
Base Product Number ST7
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284027-ST7FLITUS-D/RAIS
Ultra Librarian 3D Model Ultra Librarian ST7FLITUS-D/RAIS CAD Model

Description

The ST7FLITUS-D/RAIS is a sophisticated microcontroller product from STMicroelectronics, designed to offer a robust solution for embedded systems. This product is part of the ST7 family, which is renowned for its high performance, reliability, and flexibility in a wide range of applications.

Key Features

  • Core: The ST7FLITUS-D/RAIS features a high-performance 8-bit CPU core, providing the perfect balance between processing power and energy efficiency. This makes it ideal for applications that require a compact yet powerful microcontroller.
  • Memory: It comes with ample memory resources, including flash or ROM program memory, RAM, and data EEPROM. This combination allows for efficient storage and retrieval of instructions and data, which is essential for real-time applications.
  • Peripherals: A variety of integrated peripherals are available, such as a 10-bit Analog-to-Digital Converter (ADC), multiple communication interfaces (SPI, SCI), and a range of timers. These built-in peripherals reduce the need for external components, saving on both space and cost.
  • Supply Voltage: The microcontroller operates over a wide range of supply voltages, making it suitable for battery-operated devices as well as those connected to a power supply.
  • Power Management: It includes power-saving modes that significantly reduce energy consumption, extending the life of battery-powered devices.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the ST7FLITUS-D/RAIS makes it a prime choice for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Conclusion

The ST7FLITUS-D/RAIS microcontroller from STMicroelectronics is a testament to the company's commitment to providing high-quality, versatile, and energy-efficient solutions for the embedded systems market. Whether for automotive, industrial, or consumer applications, this product delivers the performance and features necessary to drive innovation and efficiency in your projects.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess