EN
  • EN
  • DE

ADS7841PB

Part No ADS7841PB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 4-Channel Serial Output Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number ADS7841
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1141909-ADS7841PB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7841PB CAD Model

Description

The ADS7841PB, manufactured by Texas Instruments, is a high-performance, 12-bit, 4-channel Serial Output Sampling Analog-to-Digital Converter (ADC) that is designed to meet a wide range of applications, including industrial process control, instrumentation, and medical systems. This ADC offers a versatile solution for systems requiring high-precision data acquisition in a compact form factor.

Key Features

  • Resolution: 12-bit, which ensures high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: Up to 200 kSPS (kilo-samples per second), providing rapid data acquisition for real-time processing needs.
  • Input Channels: Four single-ended or two differential inputs, giving designers flexibility in interfacing with various sensors and signal sources.
  • Interface: Serial (SPI-compatible), facilitating easy integration with most microcontrollers and digital systems.
  • Power Supply: 2.7V to 5.25V operation, making it suitable for both portable and fixed power supply applications.
  • Power Consumption: Low power design, with a normal operating current of just 0.75mA and a power-down current of 1µA, enhancing battery life for portable devices.
  • Package: 16-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Performance Benefits

The ADS7841PB is equipped with an internal 2.5V reference, which can also be overridden with an external reference to suit specific application needs. Its inherent design ensures minimal power consumption without sacrificing performance, making it an excellent choice for power-sensitive applications. The device's ability to operate across a broad voltage range further enhances its adaptability in various system designs.

Applications

With its robust feature set, the ADS7841PB is well-suited for a multitude of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Medical devices such as ECG and blood pressure monitors

In conclusion, the ADS7841PB from Texas Instruments represents a versatile, high-precision ADC solution that can be seamlessly integrated into a variety of electronic systems, ensuring accurate and efficient digital representation of analog signals.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess