EN
  • EN
  • DE

MAX7310ATE+

Part No MAX7310ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 400kHz 5.5V Automotive 16-Pin TQFN EP Tube / IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 18mA, 30mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 786954-MAX7310ATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7310
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7310ATE+ CAD Model

Description

Maxim Integrated MAX7310ATE+ I/O Expander

The MAX7310ATE+ from Maxim Integrated is a versatile, 8-port I/O expander designed to provide additional I/O capabilities to microcontrollers via the two-wire, bidirectional I²C-compatible serial interface. This compact and efficient device is ideal for applications where I/O pins are at a premium, offering a seamless means of expanding the number of available I/O ports without the need for additional microcontrollers or complex wiring.

At the heart of the MAX7310ATE+ is its ability to operate in the extended temperature range of -40°C to +85°C, making it suitable for use in a wide range of environments and applications. The device is housed in a TSSOP-16 package, which provides a space-saving footprint while maintaining robustness and reliability.

Key features of the MAX7310ATE+ include:

  • Port Expander Functionality: The device provides 8 push-pull ports, which can be configured as inputs or outputs, offering flexibility for various application requirements.
  • Flexible I/O Configuration: Each port can be individually configured, allowing for a mix of input and output ports based on the specific needs of the application.
  • Integrated LED Driver: The MAX7310ATE+ includes an integrated constant-current LED driver, simplifying the design of LED indicators and displays.
  • Interrupt Output: An interrupt output feature is available, which can be programmed to alert the host microcontroller when an input state changes, reducing the need for constant polling and saving valuable processor time.
  • High-Speed Interface: The device supports fast I²C-compatible bus frequencies up to 400kHz, enabling quick communication and response times.
  • Power-Saving Mode: The MAX7310ATE+ includes a power-saving shutdown mode, which significantly reduces current consumption when the device is not in active use.

The MAX7310ATE+ is perfect for applications such as industrial control systems, servers, and any embedded system that requires additional I/O ports. Its ease of use, combined with its powerful features, makes it an excellent choice for designers looking to expand the capabilities of their systems without a significant increase in complexity or cost.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX7310ATE+ I/O expander is a component that engineers can trust for their mission-critical and space-constrained designs.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3866 $61.1598
6+ $16.7275 $100.3650
10+ $16.2047 $162.0470
13+ $15.6820 $203.8660
17+ $15.1593 $257.7081
23+ $13.5911 $312.5953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,041 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess