EN
  • EN
  • DE

PI4IOE5V9554LEX

Part No PI4IOE5V9554LEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8-BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1087972-PI4IOE5V9554LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9554LEX CAD Model

Description

Diodes Incorporated PI4IOE5V9554LEX Product Overview

The PI4IOE5V9554LEX from Diodes Incorporated is a versatile, high-performance I/O expander that is an ideal solution for extending the number of I/Os available to a microcontroller or microprocessor. This particular device operates on a low-voltage power supply, ranging from 1.65V to 5.5V, making it suitable for a wide array of applications, including mobile devices, consumer electronics, and industrial control systems.

With its 16-bit I2C-bus and SMBus I/O port, the PI4IOE5V9554LEX provides a seamless interface for serial communication, allowing for easy integration into existing systems. The I/O expander's ability to operate at up to 400kHz (Fast-mode) or 1MHz (Fast-mode Plus) ensures swift data transfer and communication with the host controller.

The device also features an interrupt output which can be configured to reflect the status of the input pins, providing a convenient way for the host controller to monitor multiple input signals without constantly polling the I/O expander. This not only simplifies the design but also reduces the overall power consumption of the system.

Moreover, the PI4IOE5V9554LEX comes with an active LOW reset input, which allows the device to be reset remotely. This is particularly useful in scenarios where the system requires a quick recovery from an error state or needs to be re-initialized without manual intervention.

Additional features of the PI4IOE5V9554LEX include the ability to configure each I/O pin as either an input or output, offering flexibility in customizing the device's functionality as per the application's requirements. The I/O pins are also equipped with robust ESD protection, ensuring the device's reliability and longevity in environments prone to electrostatic discharge.

Encased in a compact TSSOP24 package, the PI4IOE5V9554LEX is designed for space-constrained applications, providing high functionality in a small footprint. This makes it an excellent choice for designers looking to add additional I/O capabilities to their systems without significantly increasing the size of their PCB layout.

Overall, the PI4IOE5V9554LEX from Diodes Incorporated represents a highly integrated, reliable solution for I/O expansion, suitable for a broad spectrum of applications that require additional I/O ports with minimal design changes and a quick time-to-market.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8373 $55.1190
70+ $1.5075 $105.5250
105+ $1.4604 $153.3420
145+ $1.4133 $204.9285
185+ $1.3662 $252.7470
245+ $1.2249 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess