Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454439-MX25R8035FM2IH0
Manufacturer Macronix
Package Tube
Product Status Not For New Designs
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108MHz
Write Cycle Time - Word, Page 100µs, 4ms
Voltage - Supply 1.65V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25R8035FM2IH0 CAD Model

Description

The MX25R8035FM2IH0 is an 8Mb SPI NOR Flash memory module manufactured by Macronix MXIC. As part of their reliable Flash memory [NAND/NOR] category, this device is designed to offer high-speed, low-power storage solutions for a wide array of electronic applications ranging from embedded systems to IoT devices. Leveraging the Serial Peripheral Interface (SPI) protocol for communication, it provides a dependable way to expand storage capabilities with minimal pin count and straightforward integration. The MX25R8035FM2IH0 is suitable for applications that require fast access to non-volatile memory but do not have the space for larger memory solutions. Due to its compact size and power efficiency, it is an excellent choice for portable devices, automotive electronics, and smart home applications. Macronix's commitment to quality ensures that this memory module offers robust data retention and endurance.

You May Also Be Interested in

CISCO
CISCO MEM-4460-16G - 16G DRAM (1 DIMM) for Cisco ISR 4461
Need more? Email Us
ECAD model for CISCO MEM-4460-16G - 16G DRAM (1 DIMM) for Cisco ISR 4461
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
64 GB RDIMM DRx4 3200 (16Gb)
Need more? Email Us
ECAD model for CISCO UCS-MR-X64G2RW - 64 GB RDIMM DRx4 3200 (16Gb)
CISCO
CISCO MEM-FLSH-4G - 4G Flash Memory for Cisco ISR 4300 (Soldered on motherboard)
Need more? Email Us
ECAD model for CISCO MEM-FLSH-4G - 4G Flash Memory for Cisco ISR 4300 (Soldered on motherboard)
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
Cisco MEM-CF-256U1GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
ECAD model for CISCO MEM-CF-256U1GB - 256MB to 1GB Compact Flash Upgrade for Cisco 1900,2900,3900
CISCO
Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-12149-01 - Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
CISCO
16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
Need more? Email Us
ECAD model for CISCO MEM-FLSH-16G - 16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
CISCO
CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention