EN
  • EN
  • DE

MCP25025-I/SL

Part No MCP25025-I/SL
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 8
Interface CAN (1-Wire)
Interrupt Output No
Features ADC, EEPROM, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 4MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788294-MCP25025-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name MCP25025
Introduction Date October 12, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP25025-I/SL CAD Model

Description

Microchip Technology MCP25025-I/SL CAN Controller

The MCP25025-I/SL is a robust CAN (Controller Area Network) controller device from the renowned Microchip Technology, designed to serve as an interface between a CAN protocol bus and your microcontroller. This device operates as a stand-alone CAN controller, capable of handling the CAN protocol version 2.0B with ease. It is particularly suitable for automotive and industrial applications where reliable data communication is a must for the proper functioning of the system.

Encased in a compact 14-SOIC (0.154", 3.90mm Width) package, the MCP25025-I/SL is designed for embedded systems that require a small footprint and efficient power consumption. This device supports a wide range of data transfer rates, making it versatile for various network speeds required by different applications.

One of the key features of this CAN controller is its high-speed SPI interface, which allows for seamless communication with most microcontrollers. This feature ensures that your system can maintain high data integrity and error-free transmission, which is critical in environments where precision and reliability are paramount.

The MCP25025-I/SL also comes equipped with several safety and convenience features, such as error detection and management mechanisms, including transmit and receive error counters that help in identifying issues on the CAN bus. It also supports multiple transmit buffers that enhance its data handling capabilities.

For those designing systems that operate in harsh environments, the MCP25025-I/SL boasts an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions. Additionally, its low power consumption makes it an ideal choice for battery-operated devices where energy efficiency is crucial.

Overall, the MCP25025-I/SL from Microchip Technology is a sophisticated and dependable choice for engineers looking to implement a CAN interface in their designs. Its blend of features, such as high-speed operation, robust error management, and low power consumption, make it an excellent component for automotive, industrial automation, and any application requiring a reliable CAN network.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5784 $59.5192
31+ $3.7572 $116.4732
48+ $3.6394 $174.6912
66+ $3.5216 $232.4256
85+ $3.4049 $289.4165
114+ $3.0527 $348.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess