EN
  • EN
  • DE

MM5Z12DF-HAF

Part No MM5Z12DF-HAF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831121-MM5Z12DF-HAF
Ultra Librarian 3D Model Ultra Librarian MM5Z12DF-HAF CAD Model

Description

The MM5Z12DF-HAF is a high-performance, precision Zener diode from STMicroelectronics, specifically engineered to offer voltage regulation and transient voltage protection in a compact package. This product features a nominal Zener voltage of 12V, making it suitable for a wide range of applications in electronics where stabilization and voltage clamping are required.

Manufactured with STMicroelectronics' cutting-edge technology, the MM5Z12DF-HAF is designed to deliver superior reliability and performance. It comes in a small SOD-323 flat package, which is ideal for space-constrained applications, while providing robust thermal performance and minimizing the footprint on the circuit board.

Key Features

  • Zener Voltage (V<sub>Z): 12V with a tolerance of ±5%, providing precise voltage regulation for consistent performance.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, ensuring adequate handling of energy for most low-power applications.
  • Compact SOD-323 Package: The small form factor is perfect for high-density circuit designs, allowing for efficient use of PCB space.
  • High Stability: Offers excellent stability and reliability over time, making it a trusted choice for critical applications.
  • Operating Temperature Range: Suitable for operation in a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • ESD Tolerance: Enhanced electrostatic discharge protection is built-in, safeguarding the diode from potential damage due to ESD events.

Applications

The MM5Z12DF-HAF is versatile and can be used in an array of electronic circuits. Common applications include:

  • Power supply regulation
  • Voltage reference
  • Surge and transient protection
  • Consumer electronics
  • Telecommunication equipment
  • Industrial electronics

With its precise voltage control and small package size, the MM5Z12DF-HAF from STMicroelectronics is an excellent choice for designers looking to enhance the stability and protection of their electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess