EN
  • EN
  • DE

MAX7327AATG+

Part No MAX7327AATG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 4
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN-EP (3.5x3.5)
Win Source Part Number 786965-MAX7327AATG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7327
Introduction Date August 28, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7327AATG+ CAD Model

Description

The MAX7327AATG+ from Maxim Integrated is a highly versatile I/O (Input/Output) expander chip designed to provide additional I/O ports for microcontrollers and microprocessors with limited GPIO (General Purpose Input/Output) pins. This particular expander operates with a 2-wire I²C-compatible serial interface, making it a perfect choice for applications where space is at a premium and additional I/Os are required.

Key Features

  • I²C-Compatible Serial Interface: The device features a 2-wire I²C-compatible serial interface that operates at 400kHz, allowing for easy integration into existing systems with minimal wiring.
  • Expandable I/O Ports: The MAX7327AATG+ provides 10 additional I/O ports that can be configured as either inputs or outputs, giving designers flexibility to expand the capabilities of their systems.
  • Integrated Pull-Up Resistors: Each I/O port has an integrated pull-up resistor that can be enabled or disabled, simplifying the design and reducing external component count.
  • Low Standby Current: With a low standby current consumption, this I/O expander is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2.3V to 5.5V, ensuring compatibility with a variety of logic levels and power supplies.
  • High-Impedance Outputs: The outputs can be placed in a high-impedance state, allowing for direct connection to a bus or for reducing power consumption when the outputs are not needed.

Applications

The MAX7327AATG+ is ideal for a wide range of applications that require additional I/O capabilities, including:

  • Portable devices
  • Industrial control systems
  • Servers and data centers
  • Automotive systems
  • Consumer electronics

Package and Quality

This I/O expander comes in a compact TQFN (Thin Quad Flat No leads) package, designated by the suffix 'AATG+', which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX7327AATG+ a reliable choice for expanding the I/O capabilities of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess